PHOENIX CONTACT USA Label, Pa, White, 9Mm X 17Mm, Pk10; Label Type Phoenix Contact 819314

Description
LABEL, PA, WHITE, 9MM X 17MM, PK10; Label Type:Self Adhesive; Label Height:9mm; Label Width:17mm; Label Diameter:-; Label Material:Polyamide; Label Colour:White; Pack Quantity:10; Product Range:UC-EMLP Series; Label Dimensions:9mm x RoHS Compliant: Yes
Datasheet
Description
LABEL, PA, WHITE, 9MM X 17MM, PK10; Label Type:Self Adhesive; Label Height:9mm; Label Width:17mm; Label Diameter:-; Label Material:Polyamide; Label Colour:White; Pack Quantity:10; Product Range:UC-EMLP Series; Label Dimensions:9mm x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Pa, White, 9Mm X 17Mm, Pk10; Label Type Phoenix Contact - 65AC6626 - Newark, An Avnet Company
Chicago, IL, United States
Label, Pa, White, 9Mm X 17Mm, Pk10; Label Type Phoenix Contact
65AC6626
Label, Pa, White, 9Mm X 17Mm, Pk10; Label Type Phoenix Contact 65AC6626
LABEL, PA, WHITE, 9MM X 17MM, PK10; Label Type:Self Adhesive; Label Height:9mm; Label Width:17mm; Label Diameter:-; Label Material:Polyamide; Label Colour:White; Pack Quantity:10; Product Range:UC-EMLP Series; Label Dimensions:9mm x RoHS Compliant: Yes

LABEL, PA, WHITE, 9MM X 17MM, PK10; Label Type:Self Adhesive; Label Height:9mm; Label Width:17mm; Label Diameter:-; Label Material:Polyamide; Label Colour:White; Pack Quantity:10; Product Range:UC-EMLP Series; Label Dimensions:9mm x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 65AC6626
Product Name Label, Pa, White, 9Mm X 17Mm, Pk10; Label Type Phoenix Contact
Materials of Construction Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-836-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Mandatory Signs - 655350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Adhesive Film
Features Adhesive Backed
Height 0.0033 ft (0.0100 dm)
View Details