CONDUCTOR MARKER, 15MM X 4MM, YELLOW; Marker Type:Printable; Legend:Blank (No Legend); Legend Colour:-; Marker Colour:Yellow; Marker Dimensions:15mm x 4mm; Cable Diameter Max:3.1mm; Cable Diameter Min:1.9mm; Marker Material:Nylon RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 65AC6622 |
| Product Name | Conductor Marker, 15Mm X 4Mm, Yellow; Marker Type Phoenix Contact |