PHOENIX CONTACT USA Conductor Marker, 15Mm X 5.5Mm, White; Marker Type Phoenix Contact 818182

Description
CONDUCTOR MARKER, 15MM X 5.5MM, WHITE; Marker Type:Printable; Legend:Blank (No Legend); Legend Colour:-; Marker Colour:White; Marker Dimensions:15mm x 5.5mm; Cable Diameter Max:4.4mm; Cable Diameter Min:2.8mm; Marker Material:Nylon RoHS Compliant: Yes
Datasheet
Description
CONDUCTOR MARKER, 15MM X 5.5MM, WHITE; Marker Type:Printable; Legend:Blank (No Legend); Legend Colour:-; Marker Colour:White; Marker Dimensions:15mm x 5.5mm; Cable Diameter Max:4.4mm; Cable Diameter Min:2.8mm; Marker Material:Nylon RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conductor Marker, 15Mm X 5.5Mm, White; Marker Type Phoenix Contact - 65AC6619 - Newark, An Avnet Company
Chicago, IL, United States
Conductor Marker, 15Mm X 5.5Mm, White; Marker Type Phoenix Contact
65AC6619
Conductor Marker, 15Mm X 5.5Mm, White; Marker Type Phoenix Contact 65AC6619
CONDUCTOR MARKER, 15MM X 5.5MM, WHITE; Marker Type:Printable; Legend:Blank (No Legend); Legend Colour:-; Marker Colour:White; Marker Dimensions:15mm x 5.5mm; Cable Diameter Max:4.4mm; Cable Diameter Min:2.8mm; Marker Material:Nylon RoHS Compliant: Yes

CONDUCTOR MARKER, 15MM X 5.5MM, WHITE; Marker Type:Printable; Legend:Blank (No Legend); Legend Colour:-; Marker Colour:White; Marker Dimensions:15mm x 5.5mm; Cable Diameter Max:4.4mm; Cable Diameter Min:2.8mm; Marker Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 65AC6619
Product Name Conductor Marker, 15Mm X 5.5Mm, White; Marker Type Phoenix Contact
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 492320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide / Nylon®; Nylon 66
Diameter 0.189 inch (4.8 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Split Sleeve Cable Marker - 88170 - Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material PVC
Diameter 0.275 inch (6.98 mm)
View Details