DIN Rail Terminal Blocks BSLK 16
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 0810012 |
| Product Name | DIN Rail Terminal Blocks |
| Mounting Options | 15 mm DIN Rail; 35 mm DIN Rail |
| Termination Options | Screw Clamp; Screw |
| Approvals | VDE Component Mark; UL 94 V-0 |
| Terminal Block Type | DIN Rail Terminal Blocks |