CONDUCTOR MARKER, 29MM X 8MM, WHITE; Marker Type:Laser Print; Legend:Blank (No Legend); Legend Colour:-; Marker Colour:White; Marker Dimensions:29mm x 8mm; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:PET (Polyester); RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 65AC6610 |
| Product Name | Conductor Marker, 29Mm X 8Mm, White; Marker Type Phoenix Contact |