PHOENIX CONTACT USA Power Supply, Ac-Dc, Au/eu/uk/us; No. Of Outputs Phoenix Contact 805010

Description
POWER SUPPLY, AC-DC, AU/EU/UK/US; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:-; Output Current - Output 1:-; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Various; Output RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, AU/EU/UK/US; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:-; Output Current - Output 1:-; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Various; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, Au/eu/uk/us; No. Of Outputs Phoenix Contact - 56AC7321 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Au/eu/uk/us; No. Of Outputs Phoenix Contact
56AC7321
Power Supply, Ac-Dc, Au/eu/uk/us; No. Of Outputs Phoenix Contact 56AC7321
POWER SUPPLY, AC-DC, AU/EU/UK/US; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:-; Output Current - Output 1:-; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Various; Output RoHS Compliant: Yes

POWER SUPPLY, AC-DC, AU/EU/UK/US; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:-; Output Current - Output 1:-; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Various; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 56AC7321
Product Name Power Supply, Ac-Dc, Au/eu/uk/us; No. Of Outputs Phoenix Contact
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 150W 12V - 96PSO-A150W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details