WIRE MARKER, PET, 18Mm x 8M, SILVER; Label Type:Thermal Transfer Printable; Label Height:18mm; Label Width:8m; Label Diameter:-; Label Material:Polyester; Label Colour:Black on Silver; Pack Quantity:-; Product Range:MM-EML Series; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Safety Labels and Signs |
| Product Number | 56AC7771 |
| Product Name | Wire Marker, Pet, 18Mm X 8M, Silver; Label Type Phoenix Contact |
| Materials of Construction | Polyester |