PHOENIX CONTACT USA Wire Marker, Pet, 24Mm X 8M, White; Label Type Phoenix Contact 803973

Description
WIRE MARKER, PET, 24Mm x 8M, WHITE; Label Type:Thermal Transfer Printable; Label Height:24mm; Label Width:8m; Label Diameter:-; Label Material:Polyester; Label Colour:Black on White; Pack Quantity:-; Product Range:MM-EML Series; Label RoHS Compliant: Yes
Datasheet
Description
WIRE MARKER, PET, 24Mm x 8M, WHITE; Label Type:Thermal Transfer Printable; Label Height:24mm; Label Width:8m; Label Diameter:-; Label Material:Polyester; Label Colour:Black on White; Pack Quantity:-; Product Range:MM-EML Series; Label RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker, Pet, 24Mm X 8M, White; Label Type Phoenix Contact - 56AC7318 - Newark, An Avnet Company
Chicago, IL, United States
Wire Marker, Pet, 24Mm X 8M, White; Label Type Phoenix Contact
56AC7318
Wire Marker, Pet, 24Mm X 8M, White; Label Type Phoenix Contact 56AC7318
WIRE MARKER, PET, 24Mm x 8M, WHITE; Label Type:Thermal Transfer Printable; Label Height:24mm; Label Width:8m; Label Diameter:-; Label Material:Polyester; Label Colour:Black on White; Pack Quantity:-; Product Range:MM-EML Series; Label RoHS Compliant: Yes

WIRE MARKER, PET, 24Mm x 8M, WHITE; Label Type:Thermal Transfer Printable; Label Height:24mm; Label Width:8m; Label Diameter:-; Label Material:Polyester; Label Colour:Black on White; Pack Quantity:-; Product Range:MM-EML Series; Label RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 56AC7318
Product Name Wire Marker, Pet, 24Mm X 8M, White; Label Type Phoenix Contact
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Security Signs - 1812222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Width 5.83 inches (148 mm)
Height 0.6890 ft (2.1 dm)
View Details