PHOENIX CONTACT USA Wire Marker, Pet, 10Mm X 8M, White; Label Type Phoenix Contact 803970

Description
WIRE MARKER, PET, 10Mm x 8M, WHITE; Label Type:Thermal Transfer Printable; Label Height:10mm; Label Width:8m; Label Diameter:-; Label Material:Polyester; Label Colour:Black on White; Pack Quantity:-; Product Range:MM-EML Series; Label RoHS Compliant: Yes
Datasheet
Description
WIRE MARKER, PET, 10Mm x 8M, WHITE; Label Type:Thermal Transfer Printable; Label Height:10mm; Label Width:8m; Label Diameter:-; Label Material:Polyester; Label Colour:Black on White; Pack Quantity:-; Product Range:MM-EML Series; Label RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker, Pet, 10Mm X 8M, White; Label Type Phoenix Contact - 56AC7315 - Newark, An Avnet Company
Chicago, IL, United States
Wire Marker, Pet, 10Mm X 8M, White; Label Type Phoenix Contact
56AC7315
Wire Marker, Pet, 10Mm X 8M, White; Label Type Phoenix Contact 56AC7315
WIRE MARKER, PET, 10Mm x 8M, WHITE; Label Type:Thermal Transfer Printable; Label Height:10mm; Label Width:8m; Label Diameter:-; Label Material:Polyester; Label Colour:Black on White; Pack Quantity:-; Product Range:MM-EML Series; Label RoHS Compliant: Yes

WIRE MARKER, PET, 10Mm x 8M, WHITE; Label Type:Thermal Transfer Printable; Label Height:10mm; Label Width:8m; Label Diameter:-; Label Material:Polyester; Label Colour:Black on White; Pack Quantity:-; Product Range:MM-EML Series; Label RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 56AC7315
Product Name Wire Marker, Pet, 10Mm X 8M, White; Label Type Phoenix Contact
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 182027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.0689 ft (0.2100 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, 22 X 15Mm, Pvc, White; Label Type Wago - 76AH2176 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.8661 inches (22 mm)
View Details