PHOENIX CONTACT USA Label Printer Tape, Black On Orange, 8M; Label Tape Type Phoenix Contact 803958

Description
LABEL PRINTER TAPE, BLACK ON ORANGE, 8M; Label Tape Type:Adhesive; Tape Length:8m; Tape Width:24mm; Tape Material:PVC (Polyvinylchloride); Label Tape Colour:Black on Orange; For Use With:Phoenix Contact Thermofox Hand Held Thermal RoHS Compliant: Yes
Datasheet
Description
LABEL PRINTER TAPE, BLACK ON ORANGE, 8M; Label Tape Type:Adhesive; Tape Length:8m; Tape Width:24mm; Tape Material:PVC (Polyvinylchloride); Label Tape Colour:Black on Orange; For Use With:Phoenix Contact Thermofox Hand Held Thermal RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label Printer Tape, Black On Orange, 8M; Label Tape Type Phoenix Contact - 65AC6593 - Newark, An Avnet Company
Chicago, IL, United States
Label Printer Tape, Black On Orange, 8M; Label Tape Type Phoenix Contact
65AC6593
Label Printer Tape, Black On Orange, 8M; Label Tape Type Phoenix Contact 65AC6593
LABEL PRINTER TAPE, BLACK ON ORANGE, 8M; Label Tape Type:Adhesive; Tape Length:8m; Tape Width:24mm; Tape Material:PVC (Polyvinylchloride); Label Tape Colour:Black on Orange; For Use With:Phoenix Contact Thermofox Hand Held Thermal RoHS Compliant: Yes

LABEL PRINTER TAPE, BLACK ON ORANGE, 8M; Label Tape Type:Adhesive; Tape Length:8m; Tape Width:24mm; Tape Material:PVC (Polyvinylchloride); Label Tape Colour:Black on Orange; For Use With:Phoenix Contact Thermofox Hand Held Thermal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Label Materials
Product Number 65AC6593
Product Name Label Printer Tape, Black On Orange, 8M; Label Tape Type Phoenix Contact
Width 0.9449 inches (24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Labeling - 2946-211-501/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
Single Coated Linered Tapes - XT-707 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature
Color Amber
View Details
Label Sheets - 358751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38.1 mm)
View Details