PHOENIX CONTACT USA Label Printer Tape, Black On Orange, 8M; Label Tape Type Phoenix Contact 803957

Description
LABEL PRINTER TAPE, BLACK ON ORANGE, 8M; Label Tape Type:Adhesive; Tape Length:8m; Tape Width:18mm; Tape Material:PVC (Polyvinylchloride); Label Tape Colour:Black on Orange; For Use With:Phoenix Contact Thermofox Hand Held Thermal RoHS Compliant: Yes
Datasheet
Description
LABEL PRINTER TAPE, BLACK ON ORANGE, 8M; Label Tape Type:Adhesive; Tape Length:8m; Tape Width:18mm; Tape Material:PVC (Polyvinylchloride); Label Tape Colour:Black on Orange; For Use With:Phoenix Contact Thermofox Hand Held Thermal RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label Printer Tape, Black On Orange, 8M; Label Tape Type Phoenix Contact - 65AC6592 - Newark, An Avnet Company
Chicago, IL, United States
Label Printer Tape, Black On Orange, 8M; Label Tape Type Phoenix Contact
65AC6592
Label Printer Tape, Black On Orange, 8M; Label Tape Type Phoenix Contact 65AC6592
LABEL PRINTER TAPE, BLACK ON ORANGE, 8M; Label Tape Type:Adhesive; Tape Length:8m; Tape Width:18mm; Tape Material:PVC (Polyvinylchloride); Label Tape Colour:Black on Orange; For Use With:Phoenix Contact Thermofox Hand Held Thermal RoHS Compliant: Yes

LABEL PRINTER TAPE, BLACK ON ORANGE, 8M; Label Tape Type:Adhesive; Tape Length:8m; Tape Width:18mm; Tape Material:PVC (Polyvinylchloride); Label Tape Colour:Black on Orange; For Use With:Phoenix Contact Thermofox Hand Held Thermal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Label Materials
Product Number 65AC6592
Product Name Label Printer Tape, Black On Orange, 8M; Label Tape Type Phoenix Contact
Width 0.7087 inches (18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Label Printer Tapes - 2521868 - RS Components, Ltd.
Specs
Color White
Width 0.9449 inches (24 mm)
Length 26.25 ft (80 dm)
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Thermal Transfer Printable Label - XF-446 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Gloss White
Thickness 0.0061 inches (0.1550 mm)
View Details