PHOENIX CONTACT USA Label Printer Tape, White On Green, 8M; Label Tape Type Phoenix Contact 803954

Description
LABEL PRINTER TAPE, WHITE ON GREEN, 8M; Label Tape Type:Adhesive; Tape Length:8m; Tape Width:24mm; Tape Material:PVC (Polyvinylchloride); Label Tape Colour:White on Green; For Use With:Phoenix Contact Thermofox Hand Held Thermal RoHS Compliant: Yes
Datasheet
Description
LABEL PRINTER TAPE, WHITE ON GREEN, 8M; Label Tape Type:Adhesive; Tape Length:8m; Tape Width:24mm; Tape Material:PVC (Polyvinylchloride); Label Tape Colour:White on Green; For Use With:Phoenix Contact Thermofox Hand Held Thermal RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label Printer Tape, White On Green, 8M; Label Tape Type Phoenix Contact - 65AC6589 - Newark, An Avnet Company
Chicago, IL, United States
Label Printer Tape, White On Green, 8M; Label Tape Type Phoenix Contact
65AC6589
Label Printer Tape, White On Green, 8M; Label Tape Type Phoenix Contact 65AC6589
LABEL PRINTER TAPE, WHITE ON GREEN, 8M; Label Tape Type:Adhesive; Tape Length:8m; Tape Width:24mm; Tape Material:PVC (Polyvinylchloride); Label Tape Colour:White on Green; For Use With:Phoenix Contact Thermofox Hand Held Thermal RoHS Compliant: Yes

LABEL PRINTER TAPE, WHITE ON GREEN, 8M; Label Tape Type:Adhesive; Tape Length:8m; Tape Width:24mm; Tape Material:PVC (Polyvinylchloride); Label Tape Colour:White on Green; For Use With:Phoenix Contact Thermofox Hand Held Thermal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 65AC6589
Product Name Label Printer Tape, White On Green, 8M; Label Tape Type Phoenix Contact
Carrier / Backing Polyvinyl Chloride; PVC (Polyvinylchloride)
Unlock Full Specs
to access all available technical data

Similar Products

yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Polyimide High Temperature Masking Discs - 15 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyimide
View Details
Ground Bar tape Series - Grand bar 35/50 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0033 inches (0.0850 mm)
View Details