PHOENIX CONTACT USA Label Printer Tape, White On Green, 8M; Label Tape Type Phoenix Contact 803950

Description
LABEL PRINTER TAPE, WHITE ON GREEN, 8M; Label Tape Type:Adhesive; Tape Length:8m; Tape Width:10mm; Tape Material:PVC (Polyvinylchloride); Label Tape Colour:White on Green; For Use With:Phoenix Contact Thermofox Hand Held Thermal RoHS Compliant: Yes
Description
LABEL PRINTER TAPE, WHITE ON GREEN, 8M; Label Tape Type:Adhesive; Tape Length:8m; Tape Width:10mm; Tape Material:PVC (Polyvinylchloride); Label Tape Colour:White on Green; For Use With:Phoenix Contact Thermofox Hand Held Thermal RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

Label Printer Tape, White On Green, 8M, is a highly flexible adhesive label tape designed for use with the Phoenix Contact Thermofox handheld thermal printer. The tape measures 10 mm in width and 8000 mm in length, made from a vinyl polymer material that is free from silicone and cadmium. It is RoHS compliant and suitable for a wide range of ambient temperatures, operating effectively between -20 °C and 75 °C. The tape has passed various tests for wipe resistance and weathering resistance, ensuring durability in various conditions. It is recommended to store the tape in its original packaging at 20°C with 50% relative humidity for optimal performance.

Datasheet Summary
Powered by GS/AI

Label Printer Tape, White On Green, 8M, is a highly flexible adhesive label tape designed for use with the Phoenix Contact Thermofox handheld thermal printer. The tape measures 10 mm in width and 8000 mm in length, made from a vinyl polymer material that is free from silicone and cadmium. It is RoHS compliant and suitable for a wide range of ambient temperatures, operating effectively between -20 °C and 75 °C. The tape has passed various tests for wipe resistance and weathering resistance, ensuring durability in various conditions. It is recommended to store the tape in its original packaging at 20°C with 50% relative humidity for optimal performance.

Suppliers

Company
Product
Description
Supplier Links
Label Printer Tape, White On Green, 8M; Label Tape Type Phoenix Contact - 65AC6586 - Newark, An Avnet Company
Chicago, IL, United States
Label Printer Tape, White On Green, 8M; Label Tape Type Phoenix Contact
65AC6586
Label Printer Tape, White On Green, 8M; Label Tape Type Phoenix Contact 65AC6586
LABEL PRINTER TAPE, WHITE ON GREEN, 8M; Label Tape Type:Adhesive; Tape Length:8m; Tape Width:10mm; Tape Material:PVC (Polyvinylchloride); Label Tape Colour:White on Green; For Use With:Phoenix Contact Thermofox Hand Held Thermal RoHS Compliant: Yes

LABEL PRINTER TAPE, WHITE ON GREEN, 8M; Label Tape Type:Adhesive; Tape Length:8m; Tape Width:10mm; Tape Material:PVC (Polyvinylchloride); Label Tape Colour:White on Green; For Use With:Phoenix Contact Thermofox Hand Held Thermal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 65AC6586
Product Name Label Printer Tape, White On Green, 8M; Label Tape Type Phoenix Contact
Carrier / Backing Polyvinyl Chloride; PVC (Polyvinylchloride)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heal seal Tape series - PI5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 2.76E-4 inches (0.0070 mm)
View Details
Single Coated Black Polyethylene Foam - 1332-1 - Budnick Converting, Inc.
Specs
Type Adhesive
Adhesive PE - Polyethylene
Carrier / Backing Plastic / Polymer
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details