PHOENIX CONTACT USA Label Printer Tape, White On Blue, 8M; Label Tape Type Phoenix Contact 803947

Description
LABEL PRINTER TAPE, WHITE ON BLUE, 8M; Label Tape Type:Adhesive; Tape Length:8m; Tape Width:18mm; Tape Material:PVC (Polyvinylchloride); Label Tape Colour:White on Blue; For Use With:Phoenix Contact Thermofox Hand Held Thermal RoHS Compliant: Yes
Datasheet
Description
LABEL PRINTER TAPE, WHITE ON BLUE, 8M; Label Tape Type:Adhesive; Tape Length:8m; Tape Width:18mm; Tape Material:PVC (Polyvinylchloride); Label Tape Colour:White on Blue; For Use With:Phoenix Contact Thermofox Hand Held Thermal RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label Printer Tape, White On Blue, 8M; Label Tape Type Phoenix Contact - 65AC6584 - Newark, An Avnet Company
Chicago, IL, United States
Label Printer Tape, White On Blue, 8M; Label Tape Type Phoenix Contact
65AC6584
Label Printer Tape, White On Blue, 8M; Label Tape Type Phoenix Contact 65AC6584
LABEL PRINTER TAPE, WHITE ON BLUE, 8M; Label Tape Type:Adhesive; Tape Length:8m; Tape Width:18mm; Tape Material:PVC (Polyvinylchloride); Label Tape Colour:White on Blue; For Use With:Phoenix Contact Thermofox Hand Held Thermal RoHS Compliant: Yes

LABEL PRINTER TAPE, WHITE ON BLUE, 8M; Label Tape Type:Adhesive; Tape Length:8m; Tape Width:18mm; Tape Material:PVC (Polyvinylchloride); Label Tape Colour:White on Blue; For Use With:Phoenix Contact Thermofox Hand Held Thermal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Label Materials
Product Number 65AC6584
Product Name Label Printer Tape, White On Blue, 8M; Label Tape Type Phoenix Contact
Width 0.7087 inches (18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 358868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color Green
Width 0.7480 inches (19 mm)
View Details
Type labels - 210-824 - WAGO
Specs
Materials of Construction Polyester
View Details
Single Coated Linered Tapes - XT-637 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features ESD-Safe
Thickness 0.0051 inches (0.1295 mm)
View Details