PHOENIX CONTACT USA Label Printer Tape, White On Blue, 8M; Label Tape Type Phoenix Contact 803945

Description
LABEL PRINTER TAPE, WHITE ON BLUE, 8M; Label Tape Type:Adhesive; Tape Length:8m; Tape Width:10mm; Tape Material:PVC (Polyvinylchloride); Label Tape Colour:White on Blue; For Use With:Phoenix Contact Thermofox Hand Held Thermal RoHS Compliant: Yes
Datasheet
Description
LABEL PRINTER TAPE, WHITE ON BLUE, 8M; Label Tape Type:Adhesive; Tape Length:8m; Tape Width:10mm; Tape Material:PVC (Polyvinylchloride); Label Tape Colour:White on Blue; For Use With:Phoenix Contact Thermofox Hand Held Thermal RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label Printer Tape, White On Blue, 8M; Label Tape Type Phoenix Contact - 65AC6582 - Newark, An Avnet Company
Chicago, IL, United States
Label Printer Tape, White On Blue, 8M; Label Tape Type Phoenix Contact
65AC6582
Label Printer Tape, White On Blue, 8M; Label Tape Type Phoenix Contact 65AC6582
LABEL PRINTER TAPE, WHITE ON BLUE, 8M; Label Tape Type:Adhesive; Tape Length:8m; Tape Width:10mm; Tape Material:PVC (Polyvinylchloride); Label Tape Colour:White on Blue; For Use With:Phoenix Contact Thermofox Hand Held Thermal RoHS Compliant: Yes

LABEL PRINTER TAPE, WHITE ON BLUE, 8M; Label Tape Type:Adhesive; Tape Length:8m; Tape Width:10mm; Tape Material:PVC (Polyvinylchloride); Label Tape Colour:White on Blue; For Use With:Phoenix Contact Thermofox Hand Held Thermal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Label Materials
Product Number 65AC6582
Product Name Label Printer Tape, White On Blue, 8M; Label Tape Type Phoenix Contact
Width 0.3937 inches (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 4453672 - RS Components, Ltd.
Specs
Features Removable / Reusable
Color White
Width 2.36 inches (60 mm)
View Details
Push-button label - 210-854 - WAGO
Specs
Materials of Construction Polyester
Width 1.1 inches (28 mm)
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
HIGH TEMPERATURE ALUMINUM HOMOGENIZATION LABEL -  - Polyonics
Specs
Materials of Construction Metal Foil; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details