PHOENIX CONTACT USA Label Printer Tape, Black On Yellow, 8M; Label Tape Type Phoenix Contact 803944

Description
LABEL PRINTER TAPE, BLACK ON YELLOW, 8M; Label Tape Type:Adhesive; Tape Length:8m; Tape Width:24mm; Tape Material:PVC (Polyvinylchloride); Label Tape Colour:Black on Yellow; For Use With:Phoenix Contact Thermofox Hand Held Thermal RoHS Compliant: Yes
Datasheet
Description
LABEL PRINTER TAPE, BLACK ON YELLOW, 8M; Label Tape Type:Adhesive; Tape Length:8m; Tape Width:24mm; Tape Material:PVC (Polyvinylchloride); Label Tape Colour:Black on Yellow; For Use With:Phoenix Contact Thermofox Hand Held Thermal RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label Printer Tape, Black On Yellow, 8M; Label Tape Type Phoenix Contact - 65AC6581 - Newark, An Avnet Company
Chicago, IL, United States
Label Printer Tape, Black On Yellow, 8M; Label Tape Type Phoenix Contact
65AC6581
Label Printer Tape, Black On Yellow, 8M; Label Tape Type Phoenix Contact 65AC6581
LABEL PRINTER TAPE, BLACK ON YELLOW, 8M; Label Tape Type:Adhesive; Tape Length:8m; Tape Width:24mm; Tape Material:PVC (Polyvinylchloride); Label Tape Colour:Black on Yellow; For Use With:Phoenix Contact Thermofox Hand Held Thermal RoHS Compliant: Yes

LABEL PRINTER TAPE, BLACK ON YELLOW, 8M; Label Tape Type:Adhesive; Tape Length:8m; Tape Width:24mm; Tape Material:PVC (Polyvinylchloride); Label Tape Colour:Black on Yellow; For Use With:Phoenix Contact Thermofox Hand Held Thermal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 65AC6581
Product Name Label Printer Tape, Black On Yellow, 8M; Label Tape Type Phoenix Contact
Carrier / Backing Polyvinyl Chloride; PVC (Polyvinylchloride)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
White PE Foam Double Coated Rubber - 1016 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0620 inches (1.57 mm)
Adhesive PE - Polyethylene
View Details
Polyester High Temperature Masking Discs - 20 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details