PHOENIX CONTACT USA Label Printer Tape, Black On Yellow, 8M; Label Tape Type Phoenix Contact 803943

Description
LABEL PRINTER TAPE, BLACK ON YELLOW, 8M; Label Tape Type:Adhesive; Tape Length:8m; Tape Width:18mm; Tape Material:PVC (Polyvinylchloride); Label Tape Colour:Black on Yellow; For Use With:Phoenix Contact Thermofox Hand Held Thermal RoHS Compliant: Yes
Datasheet
Description
LABEL PRINTER TAPE, BLACK ON YELLOW, 8M; Label Tape Type:Adhesive; Tape Length:8m; Tape Width:18mm; Tape Material:PVC (Polyvinylchloride); Label Tape Colour:Black on Yellow; For Use With:Phoenix Contact Thermofox Hand Held Thermal RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label Printer Tape, Black On Yellow, 8M; Label Tape Type Phoenix Contact - 65AC6580 - Newark, An Avnet Company
Chicago, IL, United States
Label Printer Tape, Black On Yellow, 8M; Label Tape Type Phoenix Contact
65AC6580
Label Printer Tape, Black On Yellow, 8M; Label Tape Type Phoenix Contact 65AC6580
LABEL PRINTER TAPE, BLACK ON YELLOW, 8M; Label Tape Type:Adhesive; Tape Length:8m; Tape Width:18mm; Tape Material:PVC (Polyvinylchloride); Label Tape Colour:Black on Yellow; For Use With:Phoenix Contact Thermofox Hand Held Thermal RoHS Compliant: Yes

LABEL PRINTER TAPE, BLACK ON YELLOW, 8M; Label Tape Type:Adhesive; Tape Length:8m; Tape Width:18mm; Tape Material:PVC (Polyvinylchloride); Label Tape Colour:Black on Yellow; For Use With:Phoenix Contact Thermofox Hand Held Thermal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 65AC6580
Product Name Label Printer Tape, Black On Yellow, 8M; Label Tape Type Phoenix Contact
Carrier / Backing Polyvinyl Chloride; PVC (Polyvinylchloride)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Ground Bar tape Series - Grand bar 9/12/100 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0049 inches (0.1240 mm)
View Details
4 mil Polyethylene Surface Protection - 4187 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0040 inches (0.1016 mm)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details