PHOENIX CONTACT USA Label Printer Tape, Black On White, 8M; Label Tape Type Phoenix Contact 803939

Description
LABEL PRINTER TAPE, BLACK ON WHITE, 8M; Label Tape Type:Adhesive; Tape Length:8m; Tape Width:18mm; Tape Material:PVC (Polyvinylchloride); Label Tape Colour:Black on White; For Use With:Phoenix Contact Thermofox Hand Held Thermal RoHS Compliant: Yes
Datasheet
Description
LABEL PRINTER TAPE, BLACK ON WHITE, 8M; Label Tape Type:Adhesive; Tape Length:8m; Tape Width:18mm; Tape Material:PVC (Polyvinylchloride); Label Tape Colour:Black on White; For Use With:Phoenix Contact Thermofox Hand Held Thermal RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label Printer Tape, Black On White, 8M; Label Tape Type Phoenix Contact - 65AC6576 - Newark, An Avnet Company
Chicago, IL, United States
Label Printer Tape, Black On White, 8M; Label Tape Type Phoenix Contact
65AC6576
Label Printer Tape, Black On White, 8M; Label Tape Type Phoenix Contact 65AC6576
LABEL PRINTER TAPE, BLACK ON WHITE, 8M; Label Tape Type:Adhesive; Tape Length:8m; Tape Width:18mm; Tape Material:PVC (Polyvinylchloride); Label Tape Colour:Black on White; For Use With:Phoenix Contact Thermofox Hand Held Thermal RoHS Compliant: Yes

LABEL PRINTER TAPE, BLACK ON WHITE, 8M; Label Tape Type:Adhesive; Tape Length:8m; Tape Width:18mm; Tape Material:PVC (Polyvinylchloride); Label Tape Colour:Black on White; For Use With:Phoenix Contact Thermofox Hand Held Thermal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 65AC6576
Product Name Label Printer Tape, Black On White, 8M; Label Tape Type Phoenix Contact
Carrier / Backing Polyvinyl Chloride; PVC (Polyvinylchloride)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heat seal Tape series - PET16 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 8.66E-4 inches (0.0220 mm)
View Details
Nuclear Grade Duct Tape - 398N - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0110 inches (0.2794 mm)
Adhesive Polyethylene Coated Cloth
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details