PHOENIX CONTACT USA Label Printer Tape, Black On White, 6M; Label Tape Type Phoenix Contact 803933

Description
LABEL PRINTER TAPE, BLACK ON WHITE, 6M; Label Tape Type:Flag; Tape Length:6m; Tape Width:10mm; Tape Material:Nylon (Polyamide); Label Tape Colour:Black on White; For Use With:Phoenix Contact Thermofox Hand Held Thermal Transfer RoHS Compliant: Yes
Datasheet
Description
LABEL PRINTER TAPE, BLACK ON WHITE, 6M; Label Tape Type:Flag; Tape Length:6m; Tape Width:10mm; Tape Material:Nylon (Polyamide); Label Tape Colour:Black on White; For Use With:Phoenix Contact Thermofox Hand Held Thermal Transfer RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label Printer Tape, Black On White, 6M; Label Tape Type Phoenix Contact - 65AC6572 - Newark, An Avnet Company
Chicago, IL, United States
Label Printer Tape, Black On White, 6M; Label Tape Type Phoenix Contact
65AC6572
Label Printer Tape, Black On White, 6M; Label Tape Type Phoenix Contact 65AC6572
LABEL PRINTER TAPE, BLACK ON WHITE, 6M; Label Tape Type:Flag; Tape Length:6m; Tape Width:10mm; Tape Material:Nylon (Polyamide); Label Tape Colour:Black on White; For Use With:Phoenix Contact Thermofox Hand Held Thermal Transfer RoHS Compliant: Yes

LABEL PRINTER TAPE, BLACK ON WHITE, 6M; Label Tape Type:Flag; Tape Length:6m; Tape Width:10mm; Tape Material:Nylon (Polyamide); Label Tape Colour:Black on White; For Use With:Phoenix Contact Thermofox Hand Held Thermal Transfer RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 65AC6572
Product Name Label Printer Tape, Black On White, 6M; Label Tape Type Phoenix Contact
Carrier / Backing Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

2.5 mil Polyimide & Silicone Adhesive Tape - 2345-1 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0025 inches (0.0635 mm)
Adhesive Polyimide
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details