PHOENIX CONTACT USA Snap-In Marker, Pc, White, 9Mm X 20Mm; Label Type Phoenix Contact 801471

Description
SNAP-IN MARKER, PC, WHITE, 9MM X 20MM; Label Type:Identification; Label Height:9mm; Label Width:20mm; Label Diameter:-; Label Material:Polycarbona te; Label Colour:White; Pack Quantity:10; Product Range:UCT-EM Series; Label RoHS Compliant: Yes
Datasheet
Description
SNAP-IN MARKER, PC, WHITE, 9MM X 20MM; Label Type:Identification; Label Height:9mm; Label Width:20mm; Label Diameter:-; Label Material:Polycarbona te; Label Colour:White; Pack Quantity:10; Product Range:UCT-EM Series; Label RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap-In Marker, Pc, White, 9Mm X 20Mm; Label Type Phoenix Contact - 65AC6570 - Newark, An Avnet Company
Chicago, IL, United States
Snap-In Marker, Pc, White, 9Mm X 20Mm; Label Type Phoenix Contact
65AC6570
Snap-In Marker, Pc, White, 9Mm X 20Mm; Label Type Phoenix Contact 65AC6570
SNAP-IN MARKER, PC, WHITE, 9MM X 20MM; Label Type:Identification; Label Height:9mm; Label Width:20mm; Label Diameter:-; Label Material:Polycarbona te; Label Colour:White; Pack Quantity:10; Product Range:UCT-EM Series; Label RoHS Compliant: Yes

SNAP-IN MARKER, PC, WHITE, 9MM X 20MM; Label Type:Identification; Label Height:9mm; Label Width:20mm; Label Diameter:-; Label Material:Polycarbonate; Label Colour:White; Pack Quantity:10; Product Range:UCT-EM Series; Label RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 65AC6570
Product Name Snap-In Marker, Pc, White, 9Mm X 20Mm; Label Type Phoenix Contact
Materials of Construction Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Label, 115Vac+Flash, Card Of 10; Label Type Te Connectivity - 15J3062 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.57 inches (40 mm)
View Details
Security Signs - 214482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Cctv
Features Adhesive Backed
Width 2.91 inches (74 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-707/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details