Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
PHOENIX CONTACT GMBH & CO. KG
800086 -- UNSPECIFIED CONNECTORS
Phoenix Contact GmbH & Co. KG
Unspecified Connectors
800086
Description
Unspecified Connectors AB3/SS
VAST STOCK CO., LIMITED
Done
Description
Unspecified Connectors AB3/SS
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Unspecified Connectors
0800086
Unspecified Connectors
0800086
Unspecified Connectors AB3/SS
Unspecified Connectors AB3/SS
Buy Now
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Electrical Connectors
Product Number
0800086
Product Name
Unspecified Connectors
Unlock Full Specs
to access all available technical data
Similar Products
Anderson Power Products
Silver Plated Primary Power Wire Contacts Standard AWG 4 25mm²
1339G4
Specs
Contact Size (AWG)
10 AWG
View Details
4
suppliers
Advantech
12.1" Panel Pc With Intel Atom N270 1.6 Ghz W/ Gbe * 2, 12 Advantech
PPC-L128T-R81-XE
View Details
LEMO USA, Inc.
Multipole Connectors
B Series
Specs
Connector Type
Audio / Video; Circular / Cylindrical Connectors; Hospital Grade / Medical
Gender
Male / Plug; Female / Jack
Geometry
Straight; Right Angle
View Details
Aratas America LLC
XC5(DIN Twin-contact Connectors)
XC5B-2021
Specs
Connector Type
Board to Board Connector; DIN Connector; Wire to Board Connector
Gender
Female / Jack
Geometry
Straight
View Details
6
suppliers