PHOENIX CONTACT USA Terminal Block; 2; PA; Gray; 1; 800 V; 41; 8 kV; 69 mm; 11 mm; 57 mm; M4 790462

Description
Terminal Block, PA Insulation Material, Gray Color M4 screw type Terminal block with 2 connections
Datasheet
Description
Terminal Block, PA Insulation Material, Gray Color M4 screw type Terminal block with 2 connections
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block; 2; PA; Gray; 1; 800 V; 41; 8 kV; 69 mm; 11 mm; 57 mm; M4 - 70169190 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; 2; PA; Gray; 1; 800 V; 41; 8 kV; 69 mm; 11 mm; 57 mm; M4
70169190
Terminal Block; 2; PA; Gray; 1; 800 V; 41; 8 kV; 69 mm; 11 mm; 57 mm; M4 70169190
Terminal Block, PA Insulation Material, Gray Color M4 screw type Terminal block with 2 connections

Terminal Block, PA Insulation Material, Gray Color

  • M4 screw type
    Terminal block with 2 connections
Supplier's Site
DIN Rail Terminal Blocks - 0790462 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
0790462
DIN Rail Terminal Blocks 0790462
DIN Rail Terminal Blocks OTTA 6-T-P/P

DIN Rail Terminal Blocks OTTA 6-T-P/P

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 70169190 0790462
Product Name Terminal Block; 2; PA; Gray; 1; 800 V; 41; 8 kV; 69 mm; 11 mm; 57 mm; M4 DIN Rail Terminal Blocks
Mounting Options Universal Mounting Foot 15 mm DIN Rail; 32 mm DIN Rail; 35 mm DIN Rail
Approvals CSA Mark (US, NRTL/C); UL Listing Mark VDE Component Mark; UL 94 V-0
North American 10 to 26 AWG 26 to 10 AWG
Voltage Rating 800 volts 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 15123 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 38
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-17D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 17
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminal Blocks - 29.313 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers