Universal terminal block, width: 11 mm,color: Gray
DIN Rail Terminal Blocks OTTA 6-T UNIVERSAL
| Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 70170137 | 0790446 |
| Product Name | Universal terminal block, width: 11 mm,color: Gray | DIN Rail Terminal Blocks |
| Mounting Options | 15 mm DIN Rail; 32 mm DIN Rail; 35 mm DIN Rail | |
| Termination Options | Bolt | |
| Approvals | VDE Component Mark; UL 94 V-0 | |
| Terminal Block Type | DIN Rail Terminal Blocks |