PHOENIX CONTACT USA Connectors, Interconnects- Terminal Blocks -Din Rail, Channel 719126

Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Terminal Blocks -Din Rail, Channel Series: CLIPLINE UK Package: Bulk Product Status: Active Type: Feed Through Number of Positions: 2 Number of Levels: 1 Terminal - Width: 5.2mm Color: Yellow
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Terminal Blocks -Din Rail, Channel Series: CLIPLINE UK Package: Bulk Product Status: Active Type: Feed Through Number of Positions: 2 Number of Levels: 1 Terminal - Width: 5.2mm Color: Yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Terminal Blocks -Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Terminal Blocks -Din Rail, Channel
Connectors, Interconnects- Terminal Blocks -Din Rail, Channel
Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Terminal Blocks -Din Rail, Channel Series: CLIPLINE UK Package: Bulk Product Status: Active Type: Feed Through Number of Positions: 2 Number of Levels: 1 Terminal - Width: 5.2mm Color: Yellow

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects- Terminal Blocks -Din Rail, Channel
Series: CLIPLINE UK
Package: Bulk
Product Status: Active
Type: Feed Through
Number of Positions: 2
Number of Levels: 1
Terminal - Width: 5.2mm
Color: Yellow

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects- Terminal Blocks -Din Rail, Channel
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1320-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 12.0 amps
View Details
50 Ohm N Connector, N Bulkhead Jack - 190822 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details