PHOENIX CONTACT USA Terminal Blocks - 719045 719045

Description
Manufacturer: Phoenix Contact Win Source Part Number: 1116361-719045 Type: Feed Through Number of Positions: 2 Number of Levels: 1 Termination Style: Screw Wire Gauge or Range - mm2: 0.14-1.5mm2 Color: Green Terminal - Width: 4.2mm Categories: Connectors, Interconnects Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Win Source Part Number: 1116361-719045 Type: Feed Through Number of Positions: 2 Number of Levels: 1 Termination Style: Screw Wire Gauge or Range - mm2: 0.14-1.5mm2 Color: Green Terminal - Width: 4.2mm Categories: Connectors, Interconnects Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 719045 - 1116361-719045 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 719045
1116361-719045
Terminal Blocks - 719045 1116361-719045
Manufacturer: Phoenix Contact Win Source Part Number: 1116361-719045 Type: Feed Through Number of Positions: 2 Number of Levels: 1 Termination Style: Screw Wire Gauge or Range - mm2: 0.14-1.5mm2 Color: Green Terminal - Width: 4.2mm Categories: Connectors, Interconnects Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Phoenix Contact
Win Source Part Number: 1116361-719045
Type: Feed Through
Number of Positions: 2
Number of Levels: 1
Termination Style: Screw
Wire Gauge or Range - mm2: 0.14-1.5mm2
Color: Green
Terminal - Width: 4.2mm
Categories: Connectors, Interconnects
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1116361-719045
Product Name Terminal Blocks - 719045
Unlock Full Specs
to access all available technical data

Similar Products