Phoenix Contact GmbH & Co. KG Header, nominal current: 12 A, rated voltage 16 position 710316

Description
Header, nominal current: 12 A, rated voltage 16 position
Description
Header, nominal current: 12 A, rated voltage 16 position

Suppliers

Company
Product
Description
Supplier Links
Header, nominal current: 12 A, rated voltage 16 position - 70169725 - Allied Electronics, Inc.
Fort Worth, TX, USA
Header, nominal current: 12 A, rated voltage 16 position
70169725
Header, nominal current: 12 A, rated voltage 16 position 70169725
Header, nominal current: 12 A, rated voltage 16 position

Header, nominal current: 12 A, rated voltage 16 position

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Terminal Blocks
Product Number 70169725
Product Name Header, nominal current: 12 A, rated voltage 16 position
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.64 - Screw terminal socket - 9364 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2869.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H0.75/12-D
North American 18 AWG
View Details
Double-deck terminal block - Disconnect terminal block - 2002-2959 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details