Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
PHOENIX CONTACT USA
710280 -- PANEL MOUNT
PHOENIX CONTACT USA
Panel Mount
710280
Description
TERM BLK HEADER 13POS GREEN
ODG (Origin Data Global)
Done
Datasheet
Description
TERM BLK HEADER 13POS GREEN
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Panel Mount
0710280
Panel Mount
0710280
TERM BLK HEADER 13POS GREEN
TERM BLK HEADER 13POS GREEN
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
Electrical Connectors
Product Number
0710280
Product Name
Panel Mount
Voltage Rating
300 volts
Unlock Full Specs
to access all available technical data
Similar Products
Omnetics Connector Corporation
Headers, Receptacles, Female Sockets
A25202-032
Specs
Connector Type
Board Mount Connector
Mounting
Surface Mount
Current Rating
3.0 amps
View Details
Anderson Power Products
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Vertical
1335G1
Specs
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3
suppliers
PIC Wire & Cable
50 Ohm BNC Connector, BNC Straight Plug
190412
Specs
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry
Straight
Termination
Crimp
View Details
SCHURTER Inc
Msm30 Nx Dp 05A Ri 0Bl Schurter
1241.6964.1124000
View Details