Panel Feed Through Terminal Block, AWG:30-10, Yellow-Green
Fixed Terminal Blocks HDFK 4 GNYE
| Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 70169411 | 0707866 |
| Product Name | Panel Feed Through Terminal Block, AWG:30-10, Yellow-Green | Fixed Terminal Blocks |
| Mounting Options | Panel Mount | |
| Termination Options | Screw Clamp | Screw Clamp; Screw |
| Approvals | CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian) | VDE Component Mark; UL 94 V-0 |
| Terminal Block Type | Single Feed Through | Fixed Terminal Blocks |
| North American | 10 to 24 AWG | 24 to 10 AWG |