Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
PHOENIX CONTACT USA
707374 -- DFK-MSTB 2 5/16-G-5 08 PHOENIX CONTACT
PHOENIX CONTACT USA
Dfk-Mstb 2 5/16-G-5 08 Phoenix Contact
707374
Description
DFK-MSTB 2 5/16-G-5 08
Newark, An Avnet Company
ODG (Origin Data Global)
Done
Datasheet
Description
DFK-MSTB 2 5/16-G-5 08
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Dfk-Mstb 2 5/16-G-5 08 Phoenix Contact
12X9613
Dfk-Mstb 2 5/16-G-5 08 Phoenix Contact
12X9613
DFK-MSTB 2 5/16-G-5 08
DFK-MSTB 2 5/16-G-5 08
Supplier's Site
ODG (Origin Data Global)
Shenzhen, China
Panel Mount
0707374
Panel Mount
0707374
TERM BLK HEADER 16POS GREEN
TERM BLK HEADER 16POS GREEN
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
ODG (Origin Data Global)
Product Category
Electrical Connectors
Electrical Connectors
Product Number
12X9613
0707374
Product Name
Dfk-Mstb 2 5/16-G-5 08 Phoenix Contact
Panel Mount
Voltage Rating
300 volts
Unlock Full Specs
to access all available technical data
Similar Products
QL-Custom Technology Limited
DEUTSCH 9pin female connector
QLC16014
View Details
Anderson Power Products
Blade Type Power Connector Accessories
113890P2
View Details
2
suppliers
Amphenol Communications Solutions
PCI Express
10018783-10212MLF
Specs
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2
suppliers
SCHURTER Inc
Ta35 Circuit Breaker 2P Ro 18A Schurter
3-104-413
View Details