Phoenix Contact GmbH & Co. KG Transformers - Power Transformers 5607021

Description
PWR XFMR 500VA DIN RAIL
Description
PWR XFMR 500VA DIN RAIL

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Transformers - Power Transformers
5607021
Transformers - Power Transformers 5607021
PWR XFMR 500VA DIN RAIL

PWR XFMR 500VA DIN RAIL

Supplier's Site
Din Rail mount control transformer, 500VA, single phase - 70208087 - Allied Electronics, Inc.
Fort Worth, TX, USA
Din Rail mount control transformer, 500VA, single phase
70208087
Din Rail mount control transformer, 500VA, single phase 70208087
The new CPT Industrial Control Transformers series is the newest offering in the Phoenix Contact industrial power supply product family. The CPT Series is designed for industrial applications where higher single-phase voltages need to be converted down to usable AC line voltages such as 110 VAC. The CPT is a cost-effective and easy-to-install power distribution and supply solution. The transformers maximize inrush capability and output voltage regulation when electromagnetic devices are initially energized. The CPTs feature a unique DIN rail-mount foot, or they can be panel-mounted. They have touch-safe COMBICON connectors with dual secondary connection points. Features • Fully enclosed touch safe design • DIN rail mounting clip or panel mount with attached flanges • Touch-safe COMBICON screw-type connectors • Multiple output connections reduce the need for jumpers or multiple wires in one terminal

The new CPT Industrial Control Transformers series is the newest offering in the Phoenix Contact industrial power supply product family. The CPT Series is designed for industrial applications where higher single-phase voltages need to be converted down to usable AC line voltages such as 110 VAC. The CPT is a cost-effective and easy-to-install power distribution and supply solution. The transformers maximize inrush capability and output voltage regulation when electromagnetic devices are initially energized.
The CPTs feature a unique DIN rail-mount foot, or they can be panel-mounted. They have touch-safe COMBICON connectors with dual secondary connection points. Features
• Fully enclosed touch safe design
• DIN rail mounting clip or panel mount with attached flanges
• Touch-safe COMBICON screw-type connectors
• Multiple output connections reduce the need for jumpers or multiple wires in one terminal

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Power Transformers Transformers
Product Number 5607021 70208087
Product Name Transformers - Power Transformers Din Rail mount control transformer, 500VA, single phase
Mounting DIN Rail
Power Rating (VA) 500 VA 500 VA
Other Transformer Types / Applications Isolation; Telecom
Standards CSA; UL
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Single Phase Transformer
View Details
Isolation Power Transformers - N-67A - Triad Magnetics
Specs
Transformer Type Isolation
Construction SplitCore
Input Voltage 115 to 230 volts
View Details
5 suppliers
Control Circuit Transformer - 1497A-A10-M7-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 575 volts
Power Rating (VA) 750 VA
View Details
CST1, CST2 – High Frequency SMT Current Sense Transformers - CST2-040L CST2-040LC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details