Phoenix Contact GmbH & Co. KG Din Rail mount control transformer, 50 VA output, single phase 5607017

Description
The new CPT Industrial Control Transformers series is the newest offering in the Phoenix Contact industrial power supply product family. The CPT Series is designed for industrial applications where higher single-phase voltages need to be converted down to usable AC line voltages such as 110 VAC. The CPT is a cost-effective and easy-to-install power distribution and supply solution. The transformers maximize inrush capability and output voltage regulation when electromagnetic devices are initially energized. The CPTs feature a unique DIN rail-mount foot, or they can be panel-mounted. They have touch-safe COMBICON connectors with dual secondary connection points. Features Fully enclosed touch safe design DIN rail mounting clip or panel mount with attached flanges Touch-safe COMBICON screw-type connectors Multiple output connections reduce the need for jumpers or multiple wires in one terminal
Description
The new CPT Industrial Control Transformers series is the newest offering in the Phoenix Contact industrial power supply product family. The CPT Series is designed for industrial applications where higher single-phase voltages need to be converted down to usable AC line voltages such as 110 VAC. The CPT is a cost-effective and easy-to-install power distribution and supply solution. The transformers maximize inrush capability and output voltage regulation when electromagnetic devices are initially energized. The CPTs feature a unique DIN rail-mount foot, or they can be panel-mounted. They have touch-safe COMBICON connectors with dual secondary connection points. Features Fully enclosed touch safe design DIN rail mounting clip or panel mount with attached flanges Touch-safe COMBICON screw-type connectors Multiple output connections reduce the need for jumpers or multiple wires in one terminal

Suppliers

Company
Product
Description
Supplier Links
Din Rail mount control transformer, 50 VA output, single phase - 70208083 - Allied Electronics, Inc.
Fort Worth, TX, USA
Din Rail mount control transformer, 50 VA output, single phase
70208083
Din Rail mount control transformer, 50 VA output, single phase 70208083
The new CPT Industrial Control Transformers series is the newest offering in the Phoenix Contact industrial power supply product family. The CPT Series is designed for industrial applications where higher single-phase voltages need to be converted down to usable AC line voltages such as 110 VAC. The CPT is a cost-effective and easy-to-install power distribution and supply solution. The transformers maximize inrush capability and output voltage regulation when electromagnetic devices are initially energized. The CPTs feature a unique DIN rail-mount foot, or they can be panel-mounted. They have touch-safe COMBICON connectors with dual secondary connection points. Features Fully enclosed touch safe design DIN rail mounting clip or panel mount with attached flanges Touch-safe COMBICON screw-type connectors Multiple output connections reduce the need for jumpers or multiple wires in one terminal

The new CPT Industrial Control Transformers series is the newest offering in the Phoenix Contact industrial power supply product family. The CPT Series is designed for industrial applications where higher single-phase voltages need to be converted down to usable AC line voltages such as 110 VAC. The CPT is a cost-effective and easy-to-install power distribution and supply solution. The transformers maximize inrush capability and output voltage regulation when electromagnetic devices are initially energized. The CPTs feature a unique DIN rail-mount foot, or they can be panel-mounted. They have touch-safe COMBICON connectors with dual secondary connection points.
Features

  • Fully enclosed touch safe design
  • DIN rail mounting clip or panel mount with attached flanges
  • Touch-safe COMBICON screw-type connectors
  • Multiple output connections reduce the need for jumpers or multiple wires in one terminal
Supplier's Site
Shenzhen, China
Transformers - Power Transformers
5607017
Transformers - Power Transformers 5607017
PWR XFMR 50VA DIN RAIL

PWR XFMR 50VA DIN RAIL

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Transformers Power Transformers
Product Number 70208083 5607017
Product Name Din Rail mount control transformer, 50 VA output, single phase Transformers - Power Transformers
Other Transformer Types / Applications Isolation; Telecom
Standards CSA; UL
Operating Frequency 50 to 60 Hz
Input Voltage 220 to 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

FCT1-xxM22SL Forward Mode Transformers for 25 Watt PoE Applications - FCT1-33M22SL FCT1-33M22SLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Mounting Chassis (optional feature); Pad-Mounted (optional feature)
View Details
Chassis Mount Power Control Transformers - F-400U - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
4 suppliers
Cost optimized pulse transformer for THT mounting, up to 2W - IX - SCHURTER Inc
Specs
Input Voltage 500 volts
Operating Temperature -25 to 70 C (-13 to 158 F)
Standards / Compliance RoHS; IEC; UL
View Details