PHOENIX CONTACT USA RF Antennas 5606655

Description
900MHz Yagi, 6-Element RF Antenna 12dBi N Type Female Bracket Mount
Datasheet
Description
900MHz Yagi, 6-Element RF Antenna 12dBi N Type Female Bracket Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5606655 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
5606655
RF Antennas 5606655
900MHz Yagi, 6-Element RF Antenna 12dBi N Type Female Bracket Mount

900MHz Yagi, 6-Element RF Antenna 12dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 5606655
Product Name RF Antennas
Technology Type Yagi; Yagi, 6-Element
Unlock Full Specs
to access all available technical data

Similar Products

Active GNSS Antenna, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Wi-Fi+GPS+4G Combo Screw Mount Antenna with RG178 Cable (L - 20CM) + 3* UFL Connector 80mm - ET-WIGPLTSR-3L20C-U80M - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Gain 5 to 28 dB
Form Factor / Mounting External
View Details
Active Monopole Antenna - SAS-550-1B - A.H. Systems Inc.
Specs
Applications Aerospace or Military
Primary Frequency Range 0.0 to 60.0 MHz
Form Factor / Mounting External
View Details
RFID Antennas - 2272064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 704.0 to ? MHz
Gain 5 dB
View Details