Phoenix Contact GmbH & Co. KG General Purpose Relays 5602114

Description
General Purpose Relays UMK45-REL/KUEP-ST- 125DC/1-EHC
Description
General Purpose Relays UMK45-REL/KUEP-ST- 125DC/1-EHC
Datasheet
Datasheet Summary
Powered by GS/AI

The UMK45-REL/KUEP-ST-125DC/1-EHC is a relay module designed for universal applications with a 125 V DC coil, a single normally open contact rated for 10 A and 150 V DC, and a freewheeling diode for protective circuitry. It features screw terminals for both coil and contact sides, supporting conductor cross-sections from 0.2 mm² to 4 mm² (AWG 30 to 10). The module measures 45 mm in width, 77 mm in height, and 85.5 mm in depth, and mounts in any position with zero-spacing row assembly. It operates across -20 °C to 65 °C and meets EU RoHS requirements with an exemption for lead. The mechanical service life is 100,000 cycles, with a test voltage of 2.2 kV between coil and contact. LED indicates operating voltage.

Datasheet Summary
Powered by GS/AI

The UMK45-REL/KUEP-ST-125DC/1-EHC is a relay module designed for universal applications with a 125 V DC coil, a single normally open contact rated for 10 A and 150 V DC, and a freewheeling diode for protective circuitry. It features screw terminals for both coil and contact sides, supporting conductor cross-sections from 0.2 mm² to 4 mm² (AWG 30 to 10). The module measures 45 mm in width, 77 mm in height, and 85.5 mm in depth, and mounts in any position with zero-spacing row assembly. It operates across -20 °C to 65 °C and meets EU RoHS requirements with an exemption for lead. The mechanical service life is 100,000 cycles, with a test voltage of 2.2 kV between coil and contact. LED indicates operating voltage.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
General Purpose Relays
5602114
General Purpose Relays 5602114
General Purpose Relays UMK45-REL/KUEP-ST- 125DC/1-EHC

General Purpose Relays UMK45-REL/KUEP-ST- 125DC/1-EHC

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electromechanical Relays
Product Number 5602114
Product Name General Purpose Relays
Relay Type General
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415354-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170054310 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Signal Relays - FTR-B4 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details