PHOENIX CONTACT USA Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules 5452008

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 54-BSSOP (0.295", 7.50mm Width) Exposed Pad Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 5 Positions Per Level: 5 Pitch: 0.200" (5.08mm) Header Orientation: 90°, Right Angle Mounting Type: Fixed
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 54-BSSOP (0.295", 7.50mm Width) Exposed Pad Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 5 Positions Per Level: 5 Pitch: 0.200" (5.08mm) Header Orientation: 90°, Right Angle Mounting Type: Fixed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 54-BSSOP (0.295", 7.50mm Width) Exposed Pad Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 5 Positions Per Level: 5 Pitch: 0.200" (5.08mm) Header Orientation: 90°, Right Angle Mounting Type: Fixed

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Package: 54-BSSOP (0.295", 7.50mm Width) Exposed Pad
Product Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 5
Positions Per Level: 5
Pitch: 0.200" (5.08mm)
Header Orientation: 90°, Right Angle
Mounting Type: Fixed

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLF155AMD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
20 GHz 2 W Rf Amplifier - 860-QPA2213D - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Die
View Details
Audio Amplifier ICs - 2168655 - RS Components, Ltd.
Specs
Device Type Audio Amplifiers; Karaoke, Two Way Communications, Surveillance Systems, Communication Headset, Portable, Dj Mixers, Telecom, Palmtop Computer, Desktop
Standards and Certifications RoHS
Package Type SOP; MSOP; Msop
View Details
Linear - Amplifiers - Video Amps and Modules - 5962-9312901MPA - Lingto Electronic Limited
Specs
Device Type Video / Wideband Amplifiers
View Details