Phoenix Contact GmbH & Co. KG Pluggable Terminal Blocks 5447421

Description
Pluggable Terminal Blocks BCH-508VS-12 GN 5.08 MM HEADER
Datasheet
Description
Pluggable Terminal Blocks BCH-508VS-12 GN 5.08 MM HEADER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 5447421 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
5447421
Pluggable Terminal Blocks 5447421
Pluggable Terminal Blocks BCH-508VS-12 GN 5.08 MM HEADER

Pluggable Terminal Blocks BCH-508VS-12 GN 5.08 MM HEADER

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category IC Interconnect Components
Product Number 5447421
Product Name Pluggable Terminal Blocks
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

IC Socket Adapters - 4546803 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Contact Plating Tin
Contacts Pitch 1.27 mm (0.0500 inches)
View Details
Headers & Wire Housings - G125-FS11005F2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
680 Series QFP Devices Dual Pinch -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details