PHOENIX CONTACT USA Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 5444107

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Package: 292-LBGA Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Pitch: 0.200" (5.08mm) Header Orientation: 90°, Right Angle Mounting Type: Fixed Voltage - IEC: 400V Voltage - UL: 300V
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Package: 292-LBGA Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Pitch: 0.200" (5.08mm) Header Orientation: 90°, Right Angle Mounting Type: Fixed Voltage - IEC: 400V Voltage - UL: 300V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Package: 292-LBGA Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Pitch: 0.200" (5.08mm) Header Orientation: 90°, Right Angle Mounting Type: Fixed Voltage - IEC: 400V Voltage - UL: 300V

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers
Package: 292-LBGA
Product Status: Preliminary
Type: Header, Male Pins, Shrouded (4 Side)
Pitch: 0.200" (5.08mm)
Header Orientation: 90°, Right Angle
Mounting Type: Fixed
Voltage - IEC: 400V
Voltage - UL: 300V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 154891P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM1812-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details