Manufacturer: Phoenix Contact
Win Source Part Number: 197024-5435789
Packaging: Bulk
Type: Plug, Female Sockets
Number of Positions: 8
Positions Per Level: 8
Number of Levels: 1
Pitch: 5.08mm
Plug Wire Entry: 180°
Termination Style: Screw
Voltage - UL: 300V
Wire Gauge or Range - AWG: 12-30 AWG
Wire Gauge or Range - mm2: 0.2-2.5mm2
Color: Gray
Contact Mating Finish: Tin
Features: Retention Latches (Non-Wire Side)
Voltage Rating: 630V
Current Rating: 12A
Housing Material: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Mounting: Free Hanging (In-Line)
Screw Size: M3
Categories: Connectors, Interconnects
Status: Active
Insulation Height: 0.591" (15.00mm)
Nominal current IN - UL: 15A
Wire Strip Length: 7mm
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
"8 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"
Conn PC Terminal Block F 8 POS 5.08mm Screw RA Cable Mount 12A Product overview: 5435789 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-5435789 can be used for catalog matching and distributor lookup.
TERM BLOCK PLUG 8POS STR 5.08MM
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 197024-5435789 | 277-11252-ND | 370-5435789 | 5435789 |
| Product Name | Terminal Blocks - 5435789 | Headers, Plugs and Sockets | 12A Electronic Connector | Headers, Plugs and Sockets |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Free Hanging (In-Line) | |
| Voltage Rating | 630 volts | 320 volts | 300 volts | |
| Current Rating | 12.0 amps | 12.0 amps | 12.0 amps | 15.0 amps |
| Geometry | Straight; 180° |