Manufacturer: Phoenix Contact
Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Series: BCH
Package: Bulk
Product Status: Active
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 2
Positions Per Level: 2
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Pluggable Terminal Blocks BCH-500VS- 2
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | 5433011 | |
| Product Name | Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets | Pluggable Terminal Blocks |
| Product Type | IC Headers | |
| RoHS Compliant | RoHS Compliant | |
| Voltage Rating | 320 volts |