PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 461018

Description
CONN TERM BLK FEED THRU 10-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 10-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-1521-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-1521-ND
Terminal Blocks - Din Rail, Channel 277-1521-ND
CONN TERM BLK FEED THRU 10-26AWG

CONN TERM BLK FEED THRU 10-26AWG

Buy Now Datasheet
Double Level Terminal Block, AWG: 26-10, Gray - 70169428 - Allied Electronics, Inc.
Fort Worth, TX, USA
Double Level Terminal Block, AWG: 26-10, Gray
70169428
Double Level Terminal Block, AWG: 26-10, Gray 70169428
Double Level Terminal Block, AWG: 26-10, Gray

Double Level Terminal Block, AWG: 26-10, Gray

Supplier's Site
DIN Rail Terminal Blocks - 0461018 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
0461018
DIN Rail Terminal Blocks 0461018
DIN Rail Terminal Blocks 6.2mm DBL BLOCK

DIN Rail Terminal Blocks 6.2mm DBL BLOCK

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1521-ND 70169428 0461018
Product Name Terminal Blocks - Din Rail, Channel Double Level Terminal Block, AWG: 26-10, Gray DIN Rail Terminal Blocks
Termination Options Screw Clamp Screw Clamp Screw Clamp; Screw
North American 10 to 26 AWG 10 to 24 AWG 24 to 10 AWG
International 0.20 to 4.00 mm2
Voltage Rating 600 volts 250 volts 500 volts
Mounting Options Universal Mounting Foot 15 mm DIN Rail; 35 mm DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks with Wire Guard - MSMXX001 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-18D1-H1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Through terminal block - 2000-1403 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers