PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 444019

Description
CONN TERM BLK GROUND 1/0-18AWG
Request a Quote Datasheet
Description
CONN TERM BLK GROUND 1/0-18AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-3372-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3372-ND
Terminal Blocks - Din Rail, Channel 277-3372-ND
CONN TERM BLK GROUND 1/0-18AWG

CONN TERM BLK GROUND 1/0-18AWG

Buy Now Datasheet
Terminal Block; 18-0 AWG; Screw Connection; 1; 2; 8 kV; 3.2 Nm; PA; 15 mm - 70169360 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; 18-0 AWG; Screw Connection; 1; 2; 8 kV; 3.2 Nm; PA; 15 mm
70169360
Terminal Block; 18-0 AWG; Screw Connection; 1; 2; 8 kV; 3.2 Nm; PA; 15 mm 70169360
Ground Terminal Block with Screw Connection, Color Green-Yellow, PA Insulating Material Surge voltage is 8 kV Width is 15.2 mm Number of level is 1. Number of connections are 2.

Ground Terminal Block with Screw Connection, Color Green-Yellow, PA Insulating Material

  • Surge voltage is 8 kV
  • Width is 15.2 mm
    Number of level is 1. Number of connections are 2.
Supplier's Site
DIN Rail Terminal Blocks - 0444019 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
0444019
DIN Rail Terminal Blocks 0444019
DIN Rail Terminal Blocks USLKG35 15.2mm FEEDTHRU GRND

DIN Rail Terminal Blocks USLKG35 15.2mm FEEDTHRU GRND

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-3372-ND 70169360 0444019
Product Name Terminal Blocks - Din Rail, Channel Terminal Block; 18-0 AWG; Screw Connection; 1; 2; 8 kV; 3.2 Nm; PA; 15 mm DIN Rail Terminal Blocks
Termination Options Screw Clamp Screw Clamp Screw Clamp; Screw
Terminal Block Type Single Feed Through Ground Circuit Terminal DIN Rail Terminal Blocks
North American 18 to ? AWG ? to 18 AWG 18 to 1 AWG
International 0.75 to 50.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2221.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
DIN Rail Terminal Blocks - 2783282 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
2 suppliers
Type 90.82 - Screw terminal (Box clamp) socket - 9082 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CSA, cRUus, ukca, CE-2, EAC-1
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details