PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 443023

Description
CONN TERM BLK GROUND 4-22 AWG
Request a Quote Datasheet
Description
CONN TERM BLK GROUND 4-22 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-3311-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3311-ND
Terminal Blocks - Din Rail, Channel 277-3311-ND
CONN TERM BLK GROUND 4-22 AWG

CONN TERM BLK GROUND 4-22 AWG

Buy Now Datasheet
Terminal Block; 22-4 AWG; Screw Connection; 1; 2; 8 kV; 1.50 Nm; PA; 11 mm - 70169340 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; 22-4 AWG; Screw Connection; 1; 2; 8 kV; 1.50 Nm; PA; 11 mm
70169340
Terminal Block; 22-4 AWG; Screw Connection; 1; 2; 8 kV; 1.50 Nm; PA; 11 mm 70169340
Ground Terminal Block with Screw Connection, Color Green-Yellow, PA Insulating Material Surge voltage is 8 kV Width is 12.2 mm Number of level is 1. Number of connections are 2.

Ground Terminal Block with Screw Connection, Color Green-Yellow, PA Insulating Material

  • Surge voltage is 8 kV
  • Width is 12.2 mm
    Number of level is 1. Number of connections are 2.
Supplier's Site
DIN Rail Terminal Blocks - 0443023 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
0443023
DIN Rail Terminal Blocks 0443023
DIN Rail Terminal Blocks USLKG16 N 12.2mm FEEDTHRU GRND

DIN Rail Terminal Blocks USLKG16 N 12.2mm FEEDTHRU GRND

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-3311-ND 70169340 0443023
Product Name Terminal Blocks - Din Rail, Channel Terminal Block; 22-4 AWG; Screw Connection; 1; 2; 8 kV; 1.50 Nm; PA; 11 mm DIN Rail Terminal Blocks
Termination Options Screw Clamp Screw Clamp Screw Clamp; Screw
Approvals RoHS Compliant CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian) VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Ground Circuit Terminal DIN Rail Terminal Blocks
North American 4 to 22 AWG 4 to 22 AWG 12 to 4 AWG
Unlock Full Specs
to access all available technical data