PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 442079

Description
CONN TERM BLK GROUND 8-26 AWG
Request a Quote Datasheet
Description
CONN TERM BLK GROUND 8-26 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-1519-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-1519-ND
Terminal Blocks - Din Rail, Channel 277-1519-ND
CONN TERM BLK GROUND 8-26 AWG

CONN TERM BLK GROUND 8-26 AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 0442079 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
0442079
DIN Rail Terminal Blocks 0442079
DIN Rail Terminal Blocks 8.2mm UNIV. GRND

DIN Rail Terminal Blocks 8.2mm UNIV. GRND

Buy Now Datasheet
Terminal Block; 24-8 AWG; Screw Connection; 1; 2; 8 kV; 1.5 Nm; PA; 10 mm - 70169376 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; 24-8 AWG; Screw Connection; 1; 2; 8 kV; 1.5 Nm; PA; 10 mm
70169376
Terminal Block; 24-8 AWG; Screw Connection; 1; 2; 8 kV; 1.5 Nm; PA; 10 mm 70169376
Ground Terminal Block with Screw Connection, Color Green-Yellow, PA Insulating Material Surge voltage is 8 kV Width is 8.2 mm Number of level is 1. Number of connections are 2.

Ground Terminal Block with Screw Connection, Color Green-Yellow, PA Insulating Material

  • Surge voltage is 8 kV
  • Width is 8.2 mm
    Number of level is 1. Number of connections are 2.
Supplier's Site
Terminal Block, Din Rail, 2 Position, 24-8Awg; No. Of Positions Phoenix Contact - 24M9790 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2 Position, 24-8Awg; No. Of Positions Phoenix Contact
24M9790
Terminal Block, Din Rail, 2 Position, 24-8Awg; No. Of Positions Phoenix Contact 24M9790
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 24-8AWG; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 24-8AWG; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1519-ND 0442079 70169376 24M9790
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Block; 24-8 AWG; Screw Connection; 1; 2; 8 kV; 1.5 Nm; PA; 10 mm Terminal Block, Din Rail, 2 Position, 24-8Awg; No. Of Positions Phoenix Contact
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks Ground Circuit Terminal
North American 8 to 26 AWG 26 to 8 AWG 8 to 26 AWG 24 to 8 AWG
International 0.20 to 10.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Barrier, 6 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6789 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 300 volts
Current Rating 20 amps
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-14D1-V1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Triple-deck terminal block - Through terminal block - 2000-3201 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details