PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 442011

Description
CONN TERM BLK GROUND 8-26 AWG
Request a Quote Datasheet
Description
CONN TERM BLK GROUND 8-26 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-3273-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3273-ND
Terminal Blocks - Din Rail, Channel 277-3273-ND
CONN TERM BLK GROUND 8-26 AWG

CONN TERM BLK GROUND 8-26 AWG

Buy Now Datasheet
Ground terminal block with screw connection AWG: 20 - 8, width: 8.2 mm - 70170059 - Allied Electronics, Inc.
Fort Worth, TX, USA
Ground terminal block with screw connection AWG: 20 - 8, width: 8.2 mm
70170059
Ground terminal block with screw connection AWG: 20 - 8, width: 8.2 mm 70170059
Ground terminal block with screw connection AWG: 20 - 8, width: 8.2 mm

Ground terminal block with screw connection AWG: 20 - 8, width: 8.2 mm

Supplier's Site
DIN Rail Terminal Blocks - 0442011 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
0442011
DIN Rail Terminal Blocks 0442011
DIN Rail Terminal Blocks 1P 10.2mm

DIN Rail Terminal Blocks 1P 10.2mm

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-3273-ND 70170059 0442011
Product Name Terminal Blocks - Din Rail, Channel Ground terminal block with screw connection AWG: 20 - 8, width: 8.2 mm DIN Rail Terminal Blocks
Termination Options Screw Clamp Screw Clamp Screw Clamp; Screw
Terminal Block Type Single Feed Through Ground Circuit Terminal DIN Rail Terminal Blocks
North American 8 to 26 AWG 8 to 20 AWG 20 to 8 AWG
International 0.50 to 10.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Single Row and Tri-Barrier Blocks - HD-335-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals UL Listing Mark; ROHS
Operating Temperature -55 to 95 C (-67 to 203 F)
View Details