CONN TERM BLK GROUND 10-26AWG
DIN Rail Terminal Blocks 6.2mm UNIV. GRND.
Ground Terminal Block with Screw Connection, Color Green-Yellow, PA Insulating Material
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 24-10AWG; No. of Positions:2Positions
| DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-1518-ND | 0441504 | 70169373 | 24M9789 |
| Product Name | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | Terminal Block; 26-10 AWG; Screw connection; 1; 2; 8 kV; 0.6 Nm; PA; 8 mm | Terminal Block, Din Rail, 2 Position, 24-10Awg; No. Of Positions Phoenix Contact |
| Termination Options | Screw Clamp | Screw Clamp; Screw | Screw Clamp | |
| Approvals | RoHS Compliant | VDE Component Mark; UL 94 V-0 | CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian) | |
| Terminal Block Type | Single Feed Through | DIN Rail Terminal Blocks | Ground Circuit Terminal | |
| North American | 10 to 26 AWG | 26 to 10 AWG | 10 to 26 AWG | 24 to 10 AWG |