TERM BLK BUS BAR 1POS 14.3MM BLK
DIN Rail Terminal Blocks AKG 35 BK
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 277-10635-ND | 0424039 |
| Product Name | Terminal Blocks - Specialized | DIN Rail Terminal Blocks |
| Mounting Options | Bus Bar | |
| Termination Options | Screw Clamp | Screw Clamp; Screw |
| Terminal Block Type | Single Feed Through | DIN Rail Terminal Blocks |
| North American | 2 to 18 AWG | 14 to 2 AWG |