PHOENIX CONTACT USA Terminal Blocks - Specialized 423014

Description
TERM BLK BUS BAR 1POS 9.8MM BLUE
Request a Quote Datasheet
Description
TERM BLK BUS BAR 1POS 9.8MM BLUE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-5638-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-5638-ND
Terminal Blocks - Specialized 277-5638-ND
TERM BLK BUS BAR 1POS 9.8MM BLUE

TERM BLK BUS BAR 1POS 9.8MM BLUE

Buy Now Datasheet
Fixed Terminal Blocks - 0423014 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
0423014
Fixed Terminal Blocks 0423014
Fixed Terminal Blocks AKG 16 BU

Fixed Terminal Blocks AKG 16 BU

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-5638-ND 0423014
Product Name Terminal Blocks - Specialized Fixed Terminal Blocks
Mounting Options Bus Bar
Termination Options Screw Clamp Screw Clamp; Screw
Approvals RoHS Compliant VDE Component Mark; UL 94 V-2
Terminal Block Type Single Feed Through Fixed Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.216 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Through terminal block - 2002-1901 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Type 92.13 - PCB socket - 9213 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals IMQ-grande, cRUus, EAC-1, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details