PHOENIX CONTACT USA Terminal Blocks - Specialized 421032

Description
TERM BLK BUS BAR 1POS 7.0MM BLK
Request a Quote Datasheet
Description
TERM BLK BUS BAR 1POS 7.0MM BLK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-5484-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-5484-ND
Terminal Blocks - Specialized 277-5484-ND
TERM BLK BUS BAR 1POS 7.0MM BLK

TERM BLK BUS BAR 1POS 7.0MM BLK

Buy Now Datasheet
Terminal Block, Busbar Connecting; 0.5 -4; 7 mm - 70169456 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block, Busbar Connecting; 0.5 -4; 7 mm
70169456
Terminal Block, Busbar Connecting; 0.5 -4; 7 mm 70169456
Power Terminal Block, 7 mm Width, 0.5 sq. mm to 4 sq. mm. Cross Section Area Black color.

Power Terminal Block, 7 mm Width, 0.5 sq. mm to 4 sq. mm. Cross Section Area
Black color.

Supplier's Site
Fixed Terminal Blocks - 0421032 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
0421032
Fixed Terminal Blocks 0421032
Fixed Terminal Blocks AKG 4 BK

Fixed Terminal Blocks AKG 4 BK

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-5484-ND 70169456 0421032
Product Name Terminal Blocks - Specialized Terminal Block, Busbar Connecting; 0.5 -4; 7 mm Fixed Terminal Blocks
Mounting Options Bus Bar
Termination Options Screw Clamp Screw Clamp; Screw
Approvals RoHS Compliant VDE Component Mark; UL 94 V-2
Terminal Block Type Single Feed Through Fixed Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Screwless Terminal Blocks - DGSB141R5 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Power Distribution Blocks; Screwless Terminal Blocks
View Details
Component Terminal Block with Diode - 2002-1211/1000-411 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers