PHOENIX CONTACT USA Terminal Blocks - Specialized 421016

Description
TERM BLK BUS BAR 1POS 7.0MM BLUE
Request a Quote Datasheet
Description
TERM BLK BUS BAR 1POS 7.0MM BLUE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-5477-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-5477-ND
Terminal Blocks - Specialized 277-5477-ND
TERM BLK BUS BAR 1POS 7.0MM BLUE

TERM BLK BUS BAR 1POS 7.0MM BLUE

Buy Now Datasheet
Fixed Terminal Blocks - 0421016 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
0421016
Fixed Terminal Blocks 0421016
Fixed Terminal Blocks AKG 4 BU

Fixed Terminal Blocks AKG 4 BU

Buy Now Datasheet
Terminal Block, Busbar Connecting; PA; 300 V (Nom.); 41 A (Nom.); 22-12 AWG - 70169454 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block, Busbar Connecting; PA; 300 V (Nom.); 41 A (Nom.); 22-12 AWG
70169454
Terminal Block, Busbar Connecting; PA; 300 V (Nom.); 41 A (Nom.); 22-12 AWG 70169454
Power Terminal Block, PA Insulating Material, 41 A (Nom.) Current, 300 V (Nom.) Rated Voltage UL, cUL Recognized 7 mm width. 22-12 AWG wire size. Blue color.

Power Terminal Block, PA Insulating Material, 41 A (Nom.) Current, 300 V (Nom.) Rated Voltage

  • UL, cUL Recognized
    7 mm width. 22-12 AWG wire size. Blue color.
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-5477-ND 0421016 70169454
Product Name Terminal Blocks - Specialized Fixed Terminal Blocks Terminal Block, Busbar Connecting; PA; 300 V (Nom.); 41 A (Nom.); 22-12 AWG
Mounting Options Bus Bar
Termination Options Screw Clamp Screw Clamp; Screw
Approvals RoHS Compliant VDE Component Mark; UL 94 V-2
Terminal Block Type Single Feed Through Fixed Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
High and Medium-Power Terminal Blocks - HP-ATC-380-2-XXP - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
View Details