Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSFORMERS
PHOENIX CONTACT USA
3702059 -- TRANSFORMERS - ACCESSORIES
PHOENIX CONTACT USA
Transformers - Accessories
3702059
Description
CONN TERM BLK TRANSF ORAN 6P
Description
CONN TERM BLK TRANSF ORAN 6P
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Transformers - Accessories
3702059
Transformers - Accessories
3702059
CONN TERM BLK TRANSF ORAN 6P
CONN TERM BLK TRANSF ORAN 6P
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Transformers
Product Number
3702059
Product Name
Transformers - Accessories
Category
Signal
Unlock Full Specs
to access all available technical data
Similar Products
Majestic Transformer Co.
Industrial Cased Three Phase Transformers
Specs
Category
Power
Other Transformer Types / Applications
Three Phase Transformers
View Details
Qorvo
0.5 - 200 MHz Wideband RF / Pulse Transformer
HF-128
Specs
Category
Signal
Other Transformer Types / Applications
RF
Operating Frequency
500000 to 2.00E8 Hz
View Details
TPS Elektronik GmbH
ESD Workshop / Adjustable AC-Transformer
tps-ait1500300d-21960
Specs
Other Transformer Types / Applications
Isolation
Operating Frequency
48 to 62 Hz
Input Voltage
230 volts
View Details
Triad Magnetics
Smd Inductor 150.0Μh @ 1.20A Rohs Compliant Triad Magnetics
AX97-30151
View Details