PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3281176

Description
TERM BLOCK FEE THROUGH 6-20AWG
Request a Quote Datasheet
Description
TERM BLOCK FEE THROUGH 6-20AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-17966-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-17966-ND
Terminal Blocks - Din Rail, Channel 277-17966-ND
TERM BLOCK FEE THROUGH 6-20AWG

TERM BLOCK FEE THROUGH 6-20AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3281176 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3281176
DIN Rail Terminal Blocks 3281176
DIN Rail Terminal Blocks BT 14

DIN Rail Terminal Blocks BT 14

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-17966-ND 3281176
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Screw Clamp Ring Cable Lug
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 6 to 20 AWG 20 to 6 AWG
International 0.50 to 16.00 mm2
Voltage Rating 600 volts 690 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4H-10A1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 10
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers